WIRE STRIPPER, 16-22AWG, 0.875IN; Stripping Capacity AWG:22AWG to 16AWG; Stripping Capacity Metric:22.225mm; For Use With:Wires; Product Range:-; Handle Colour:Blue; Strip Length:0.875"; Stripping Capacity AWG:16AWG RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 93F8755 |
| Product Name | Wire Stripper, 16-22Awg, 0.875In; Stripping Capacity Awg Ideal |