CABLE END STRIPPER; Stripping Capacity AWG:20AWG to 12AWG; Stripping Capacity Metric:4.762mm to 7.937mm; For Use With:PVC, Solid & Stranded Wires; Product Range:-; Handle Colour:Black, Red; Strip Length:5/8" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 87F2743 |
| Product Name | Cable End Stripper; Stripping Capacity Awg Ideal |