WIRE STRIPPER, 20-30AWG; Stripping Capacity AWG:30AWG to 20AWG; Stripping Capacity Metric:22.225mm; For Use With:Wires; Product Range:-; Handle Colour:Blue; Strip Length:22mm; Stripping Capacity AWG:20AWG RoHS Compliant: NA
WIRE STRIPPER, 20-30AWG; Stripping Capacity AWG:30AWG to 20AWG; Stripping Capacity Metric:22.225mm; For Use With:Wires; Product Range:-; SVHC:No SVHC (15-Jan-2019); Strip Length:22mm; Stripping Capacity AWG:20AWG RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 58F555 |
| Product Name | Wire Stripper, 20-30Awg; Stripping Capacity Awg Ideal |