Anderson Power Products Conn Housing, Hermaphroditic, 4Pos; Product Range Anderson Power Products 441G2

Description
CONN HOUSING, HERMAPHRODITIC, 4POS; Product Range:Powerpole Series; Gender:Hermaphroditi c; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:Anderson Powerpole Series Power Contacts RoHS Compliant: Yes
Description
CONN HOUSING, HERMAPHRODITIC, 4POS; Product Range:Powerpole Series; Gender:Hermaphroditi c; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:Anderson Powerpole Series Power Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Hermaphroditic, 4Pos; Product Range Anderson Power Products - 71R7282 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Hermaphroditic, 4Pos; Product Range Anderson Power Products
71R7282
Conn Housing, Hermaphroditic, 4Pos; Product Range Anderson Power Products 71R7282
CONN HOUSING, HERMAPHRODITIC, 4POS; Product Range:Powerpole Series; Gender:Hermaphroditi c; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:Anderson Powerpole Series Power Contacts RoHS Compliant: Yes

CONN HOUSING, HERMAPHRODITIC, 4POS; Product Range:Powerpole Series; Gender:Hermaphroditic; No. of Positions:4Positions; Pitch Spacing:-; For Use With:Anderson Powerpole Series Power Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 71R7282
Product Name Conn Housing, Hermaphroditic, 4Pos; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details