Anderson Power Products SBE ® 160/SBX ® 175 1×4 Auxiliary connector for SBE ® 80-160/SBX ® 175 , 16-14 awg 441G1

Description
1×4 Auxiliary Contact Kit with two 12 awg pin and two 12 awg socket contacts
Request a Quote
Description
1×4 Auxiliary Contact Kit with two 12 awg pin and two 12 awg socket contacts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1×4 auxiliary connector kit for SBE® 160 and SBX® 175 housings supports up to four auxiliary circuits rated for 20 amps at 150 volts each, using 16 to 14 AWG wire (1.5 to 2.5 mm²). The kit includes one housing, two gold-plated pin contacts, two gold-plated socket contacts, two retaining pins, and one retaining clip. The genderless design enables sequencing between circuits and is compatible with SBE®, SBO®, and SBX® housings. Contacts require the PM1002G1 insertion tool for proper installation and the PM1003G1 extraction tool for removal. The housing is molded from a PBT/PC blend resin and meets UL94 V-0 flammability rating. Mating cycles for auxiliary contacts are rated at 10,000, and the operating temperature range is -20°C to 105°C.

Datasheet Summary
Powered by GS/AI

The 1×4 auxiliary connector kit for SBE® 160 and SBX® 175 housings supports up to four auxiliary circuits rated for 20 amps at 150 volts each, using 16 to 14 AWG wire (1.5 to 2.5 mm²). The kit includes one housing, two gold-plated pin contacts, two gold-plated socket contacts, two retaining pins, and one retaining clip. The genderless design enables sequencing between circuits and is compatible with SBE®, SBO®, and SBX® housings. Contacts require the PM1002G1 insertion tool for proper installation and the PM1003G1 extraction tool for removal. The housing is molded from a PBT/PC blend resin and meets UL94 V-0 flammability rating. Mating cycles for auxiliary contacts are rated at 10,000, and the operating temperature range is -20°C to 105°C.

Suppliers

Company
Product
Description
Supplier Links
SBE ® 160/SBX ® 175 1×4 Auxiliary connector for SBE ® 80-160/SBX ® 175 , 16-14 awg - 441G1 - Anderson Power Products
Sterling, MA, United States
SBE ® 160/SBX ® 175 1×4 Auxiliary connector for SBE ® 80-160/SBX ® 175 , 16-14 awg
441G1
SBE ® 160/SBX ® 175 1×4 Auxiliary connector for SBE ® 80-160/SBX ® 175 , 16-14 awg 441G1
1×4 Auxiliary Contact Kit with two 12 awg pin and two 12 awg socket contacts

1×4 Auxiliary Contact Kit with two 12 awg pin and two 12 awg socket contacts

Supplier's Site Datasheet
Swedesboro, NJ, United States
Power Connectors
441G1
Power Connectors 441G1
SBE160/SBX175 KIT #14/16 AWG

SBE160/SBX175 KIT #14/16 AWG

Buy Now
Sbe160/sbx175 Kit #14/16 Awg Rohs Compliant Anderson Power Products - 71R7281 - Newark, An Avnet Company
Chicago, IL, United States
Sbe160/sbx175 Kit #14/16 Awg Rohs Compliant Anderson Power Products
71R7281
Sbe160/sbx175 Kit #14/16 Awg Rohs Compliant Anderson Power Products 71R7281
SBE160/SBX175 KIT #14/16 AWG ROHS COMPLIANT: YES

SBE160/SBX175 KIT #14/16 AWG ROHS COMPLIANT: YES

Supplier's Site
Blade Type Power Connectors - 441G1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
441G1
Blade Type Power Connectors 441G1
SBE160/SBX175 KIT #14/16 AWG

SBE160/SBX175 KIT #14/16 AWG

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 441G1 441G1 71R7281 441G1
Product Name SBE ® 160/SBX ® 175 1×4 Auxiliary connector for SBE ® 80-160/SBX ® 175 , 16-14 awg Power Connectors Sbe160/sbx175 Kit #14/16 Awg Rohs Compliant Anderson Power Products Blade Type Power Connectors
Unlock Full Specs
to access all available technical data

Similar Products