Anderson Power Products 1×4 Auxiliary Connector for SBE ® 320/SBX ® 350 , 12 awg 440G3

Description
1×4 Auxiliary Contact Kit with two 12 awg pin and two 12 awg socket contacts
Request a Quote
Description
1×4 Auxiliary Contact Kit with two 12 awg pin and two 12 awg socket contacts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1x4 auxiliary connector is a genderless housing for up to four auxiliary circuits, rated for 20 amps and 150 volts per circuit, compatible with SBE® 320 and SBX® 350 primary housings. It accepts 12 AWG (4 mm²) wire and includes two gold-plated pin contacts and two socket contacts. Two retaining pins or one retaining clip are required for secure installation. The housing supports contact sequencing via varied pin lengths and meets IEC 60950-1 and IEC 60529 IP20 touch safety standards when used with SBE® 320 housings.

Datasheet Summary
Powered by GS/AI

The 1x4 auxiliary connector is a genderless housing for up to four auxiliary circuits, rated for 20 amps and 150 volts per circuit, compatible with SBE® 320 and SBX® 350 primary housings. It accepts 12 AWG (4 mm²) wire and includes two gold-plated pin contacts and two socket contacts. Two retaining pins or one retaining clip are required for secure installation. The housing supports contact sequencing via varied pin lengths and meets IEC 60950-1 and IEC 60529 IP20 touch safety standards when used with SBE® 320 housings.

Suppliers

Company
Product
Description
Supplier Links
1×4 Auxiliary Connector for SBE ® 320/SBX ® 350 , 12 awg - 440G3 - Anderson Power Products
Sterling, MA, United States
1×4 Auxiliary Connector for SBE ® 320/SBX ® 350 , 12 awg
440G3
1×4 Auxiliary Connector for SBE ® 320/SBX ® 350 , 12 awg 440G3
1×4 Auxiliary Contact Kit with two 12 awg pin and two 12 awg socket contacts

1×4 Auxiliary Contact Kit with two 12 awg pin and two 12 awg socket contacts

Supplier's Site Datasheet
Swedesboro, NJ, United States
Power Connectors
440G3
Power Connectors 440G3
SBE320/SBX350 1X4 KIT #12 AWG

SBE320/SBX350 1X4 KIT #12 AWG

Buy Now
Blade Type Power Connectors - 440G3 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
440G3
Blade Type Power Connectors 440G3
SBE320/SBX350 1X4 KIT #12 AWG

SBE320/SBX350 1X4 KIT #12 AWG

Supplier's Site Datasheet
Sbe320/sbx350 1X4 Kit #12 Awg Rohs Compliant Anderson Power Products - 71R7280 - Newark, An Avnet Company
Chicago, IL, United States
Sbe320/sbx350 1X4 Kit #12 Awg Rohs Compliant Anderson Power Products
71R7280
Sbe320/sbx350 1X4 Kit #12 Awg Rohs Compliant Anderson Power Products 71R7280
SBE320/SBX350 1X4 KIT #12 AWG ROHS COMPLIANT: YES

SBE320/SBX350 1X4 KIT #12 AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 440G3 440G3 440G3 71R7280
Product Name 1×4 Auxiliary Connector for SBE ® 320/SBX ® 350 , 12 awg Power Connectors Blade Type Power Connectors Sbe320/sbx350 1X4 Kit #12 Awg Rohs Compliant Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Connectors - 1345G16 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers