Ideal Industries, Inc. Screwdriver Set 36-248

Description
CABINET, PHILLIPS TYPE 7 PIECE(S) (2) 3/32 INCH SCREWDRIVER, (2) 1/8 INCH SCREWDRIVER, (2) 5/32 INCH SCREWDRIVER, (1) #0 PHILIPS SCREWDRIVER SET CONTENT SHANK MATERIAL CHROME VANADIUM STEEL TIP FINISH PHOSPHATE
Datasheet
Description
CABINET, PHILLIPS TYPE 7 PIECE(S) (2) 3/32 INCH SCREWDRIVER, (2) 1/8 INCH SCREWDRIVER, (2) 5/32 INCH SCREWDRIVER, (1) #0 PHILIPS SCREWDRIVER SET CONTENT SHANK MATERIAL CHROME VANADIUM STEEL TIP FINISH PHOSPHATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - 36-248 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver Set
36-248
Screwdriver Set 36-248
CABINET, PHILLIPS TYPE 7 PIECE(S) (2) 3/32 INCH SCREWDRIVER, (2) 1/8 INCH SCREWDRIVER, (2) 5/32 INCH SCREWDRIVER, (1) #0 PHILIPS SCREWDRIVER SET CONTENT SHANK MATERIAL CHROME VANADIUM STEEL TIP FINISH PHOSPHATE
  • CABINET, PHILLIPS TYPE
  • 7 PIECE(S)
  • (2) 3/32 INCH SCREWDRIVER, (2) 1/8 INCH SCREWDRIVER, (2) 5/32 INCH SCREWDRIVER, (1) #0 PHILIPS SCREWDRIVER SET CONTENT
  • SHANK MATERIAL CHROME VANADIUM STEEL
  • TIP FINISH PHOSPHATE
Supplier's Site Datasheet
Screwdriver set; 7 pc; includes 1 each of 36-240 thru 36-246 - 70223657 - Allied Electronics, Inc.
Fort Worth, TX, USA
Screwdriver set; 7 pc; includes 1 each of 36-240 thru 36-246
70223657
Screwdriver set; 7 pc; includes 1 each of 36-240 thru 36-246 70223657
Ball-Ended Handle Type, Vapor-Blasted Tip, Screwdriver Designed for maximum handling comfort when working in tight areas, ball end handle with guiding point, vapor blasted tip prevents chipping, nickel chrome plating for corrosion resistance, tough chrome vanadium steel shank, life guarantee.

Ball-Ended Handle Type, Vapor-Blasted Tip, Screwdriver
Designed for maximum handling comfort when working in tight areas, ball end handle with guiding point, vapor blasted tip prevents chipping, nickel chrome plating for corrosion resistance, tough chrome vanadium steel shank, life guarantee.

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Allied Electronics, Inc.
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 36-248 70223657
Product Name Screwdriver Set Screwdriver set; 7 pc; includes 1 each of 36-240 thru 36-246
Drive Type Cabinet; Crosshead
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2113 - WAGO
Specs
Drive Type Slotted; 3.5 x 0.6
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 1253 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 5 inch (127 mm)
Shank Length 3 inch (76.2 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Standard Screwdriver
Drive Type Crosshead; Robertson; Six-Point; Slotted
Overall Length 3.5 inch (88.9 mm)
View Details