Ideal Industries, Inc. Screwdriver 36-246

Description
PHILLIPS, 6-SPLINE TYPE PHOSPHATE (TIP) FINISH 6-1/16 INCH OVERALL LENGTH 2-1/2 INCH SHANK LENGTH ROUND SHANK TYPE CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 3-9/16 INCH SCREW SIZE #0 SHANK SIZE 1/8 INCH DIA
Datasheet
Description
PHILLIPS, 6-SPLINE TYPE PHOSPHATE (TIP) FINISH 6-1/16 INCH OVERALL LENGTH 2-1/2 INCH SHANK LENGTH ROUND SHANK TYPE CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 3-9/16 INCH SCREW SIZE #0 SHANK SIZE 1/8 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 36-246 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver
36-246
Screwdriver 36-246
PHILLIPS, 6-SPLINE TYPE PHOSPHATE (TIP) FINISH 6-1/16 INCH OVERALL LENGTH 2-1/2 INCH SHANK LENGTH ROUND SHANK TYPE CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 3-9/16 INCH SCREW SIZE #0 SHANK SIZE 1/8 INCH DIA
  • PHILLIPS, 6-SPLINE TYPE
  • PHOSPHATE (TIP) FINISH
  • 6-1/16 INCH OVERALL LENGTH
  • 2-1/2 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • CHROME VANADIUM STEEL SHANK MATERIAL
  • HANDLE LENGTH 3-9/16 INCH
  • SCREW SIZE #0
  • SHANK SIZE 1/8 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 36-246
Product Name Screwdriver
Drive Type Crosshead
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2166 - WAGO
Specs
Drive Type T20
View Details
2 suppliers
Screwdriver - 36-244 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Cabinet
Overall Length 7.56 inch (192 mm)
Shank Length 4 inch (102 mm)
View Details