Ideal Industries, Inc. Screwdriver 36-242

Description
CABINET, 6-SPLINE TYPE PHOSPHATE (TIP) FINISH 7-9/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 3-9/16 INCH SHANK SIZE 1/8 INCH DIA
Datasheet
Description
CABINET, 6-SPLINE TYPE PHOSPHATE (TIP) FINISH 7-9/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 3-9/16 INCH SHANK SIZE 1/8 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 36-242 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver
36-242
Screwdriver 36-242
CABINET, 6-SPLINE TYPE PHOSPHATE (TIP) FINISH 7-9/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 3-9/16 INCH SHANK SIZE 1/8 INCH DIA
  • CABINET, 6-SPLINE TYPE
  • PHOSPHATE (TIP) FINISH
  • 7-9/16 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • CHROME VANADIUM STEEL SHANK MATERIAL
  • HANDLE LENGTH 3-9/16 INCH
  • SHANK SIZE 1/8 INCH DIA
Supplier's Site Datasheet
Screwdriver; 1/8 in cabinet tip; 4 in blade length; lifetime warranty - 70223656 - Allied Electronics, Inc.
Fort Worth, TX, USA
Screwdriver; 1/8 in cabinet tip; 4 in blade length; lifetime warranty
70223656
Screwdriver; 1/8 in cabinet tip; 4 in blade length; lifetime warranty 70223656
Cabinet Tip, Polished Chrome Plating, Round Shape, Electronic Screwdriver Designed for maximum handling comfort when working in tight areas, ball end handle with guiding point, vapor blasted tip prevents chipping, nickel chrome plating for corrosion resistance, tough chrome vanadium steel shank, life guarantee.

Cabinet Tip, Polished Chrome Plating, Round Shape, Electronic Screwdriver
Designed for maximum handling comfort when working in tight areas, ball end handle with guiding point, vapor blasted tip prevents chipping, nickel chrome plating for corrosion resistance, tough chrome vanadium steel shank, life guarantee.

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Allied Electronics, Inc.
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 36-242 70223656
Product Name Screwdriver Screwdriver; 1/8 in cabinet tip; 4 in blade length; lifetime warranty
Drive Type Cabinet Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2120 - WAGO
Specs
Drive Type Crosshead; PH0
View Details
2 suppliers
Screwdriver - 35-9168 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Slotted
Drive Size 0.3750 inch (9.52 mm)
Drive Details 3/8 Inch
View Details
Screwdriver Bit Sets - 215916 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 2.24 inch (57 mm)
Shaft Material Steel
View Details