Ideal Industries, Inc. Screwdriver 36-241

Description
CABINET, 6-SPLINE TYPE PHOSPHATE (TIP) FINISH 6-9/16 INCH OVERALL LENGTH 3 INCH SHANK LENGTH ROUND SHANK TYPE CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 3-9/16 INCH SHANK SIZE 3/32 INCH DIA
Datasheet
Description
CABINET, 6-SPLINE TYPE PHOSPHATE (TIP) FINISH 6-9/16 INCH OVERALL LENGTH 3 INCH SHANK LENGTH ROUND SHANK TYPE CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 3-9/16 INCH SHANK SIZE 3/32 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 36-241 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver
36-241
Screwdriver 36-241
CABINET, 6-SPLINE TYPE PHOSPHATE (TIP) FINISH 6-9/16 INCH OVERALL LENGTH 3 INCH SHANK LENGTH ROUND SHANK TYPE CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 3-9/16 INCH SHANK SIZE 3/32 INCH DIA
  • CABINET, 6-SPLINE TYPE
  • PHOSPHATE (TIP) FINISH
  • 6-9/16 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • CHROME VANADIUM STEEL SHANK MATERIAL
  • HANDLE LENGTH 3-9/16 INCH
  • SHANK SIZE 3/32 INCH DIA
Supplier's Site Datasheet
Screwdriver; 3/32 in cabinet tip; 3 in blade lngth; lifetime warranty - 70223655 - Allied Electronics, Inc.
Fort Worth, TX, USA
Screwdriver; 3/32 in cabinet tip; 3 in blade lngth; lifetime warranty
70223655
Screwdriver; 3/32 in cabinet tip; 3 in blade lngth; lifetime warranty 70223655
Cabinet Tip, Ball-Ended Handle Type, Electronic Screwdriver Designed for maximum handling comfort when working in tight areas, ball end handle with guiding point, vapor blasted tip prevents chipping, nickel chrome plating for corrosion resistance, tough chrome vanadium steel shank, life guarantee.

Cabinet Tip, Ball-Ended Handle Type, Electronic Screwdriver
Designed for maximum handling comfort when working in tight areas, ball end handle with guiding point, vapor blasted tip prevents chipping, nickel chrome plating for corrosion resistance, tough chrome vanadium steel shank, life guarantee.

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Allied Electronics, Inc.
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 36-241 70223655
Product Name Screwdriver Screwdriver; 3/32 in cabinet tip; 3 in blade lngth; lifetime warranty
Drive Type Cabinet Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2163 - WAGO
Specs
Drive Type T8
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 34003 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 10 inch (254 mm)
View Details
Screwdriver - 35-151 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Overall Length 10.38 inch (264 mm)
View Details