Ideal Industries, Inc. Band Saw Blade 36-073

Description
PORTABLE TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL, FERROUS METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 24 TEETH PER INCH
Datasheet
Description
PORTABLE TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL, FERROUS METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 24 TEETH PER INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Saw Blade - 36-073 - Ideal Industries, Inc.
Sycamore, IL, USA
Band Saw Blade
36-073
Band Saw Blade 36-073
PORTABLE TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL, FERROUS METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 24 TEETH PER INCH
  • PORTABLE TYPE
  • BI-METAL MATERIAL
  • 44-7/8 INCH BLADE LENGTH
  • 1/2 INCH BLADE WIDTH
  • METAL, FERROUS METAL CUT MATERIAL
  • 0.02 INCH BLADE THICKNESS
  • 24 TEETH PER INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Saw Blades
Product Number 36-073
Product Name Band Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products