Ideal Industries, Inc. Band Saw Blade 36-071

Description
BI-METAL MATERIAL 44 7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 44 7/8 BLADE LENGTH - FRACTIONAL 1/2 BLADE WIDTH - FRACTIONAL METAL, FERROUS METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 14 TEETH PER INCH IDEAL[R] BRAND PACKAGING QUANTITY 3 PER PACK
Datasheet
Description
BI-METAL MATERIAL 44 7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 44 7/8 BLADE LENGTH - FRACTIONAL 1/2 BLADE WIDTH - FRACTIONAL METAL, FERROUS METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 14 TEETH PER INCH IDEAL[R] BRAND PACKAGING QUANTITY 3 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Saw Blade - 36-071 - Ideal Industries, Inc.
Sycamore, IL, USA
Band Saw Blade
36-071
Band Saw Blade 36-071
BI-METAL MATERIAL 44 7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 44 7/8 BLADE LENGTH - FRACTIONAL 1/2 BLADE WIDTH - FRACTIONAL METAL, FERROUS METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 14 TEETH PER INCH IDEAL[R] BRAND PACKAGING QUANTITY 3 PER PACK
  • BI-METAL MATERIAL
  • 44 7/8 INCH BLADE LENGTH
  • 1/2 INCH BLADE WIDTH
  • 44 7/8 BLADE LENGTH - FRACTIONAL
  • 1/2 BLADE WIDTH - FRACTIONAL
  • METAL, FERROUS METAL CUT MATERIAL
  • 0.02 INCH BLADE THICKNESS
  • 14 TEETH PER INCH
  • IDEAL[R] BRAND
  • PACKAGING QUANTITY 3 PER PACK
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Saw Blades
Product Number 36-071
Product Name Band Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products