STRAIGHT BACK TYPE
STEEL TEETH, BI-METAL BODY MATERIAL
4 INCH BLADE LENGTH
3/4 INCH BLADE WIDTH
UNIVERSAL SHANK TYPE
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
0.035 INCH BLADE THICKNESS
18 TEETH PER INCH
IDEAL[R] BRAND
36 MODEL
Ideal Industries, Inc.
Done
Datasheet
Description
STRAIGHT BACK TYPE
STEEL TEETH, BI-METAL BODY MATERIAL
4 INCH BLADE LENGTH
3/4 INCH BLADE WIDTH
UNIVERSAL SHANK TYPE
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
0.035 INCH BLADE THICKNESS
18 TEETH PER INCH
IDEAL[R] BRAND
36 MODEL
STRAIGHT BACK TYPE
STEEL TEETH, BI-METAL BODY MATERIAL
4 INCH BLADE LENGTH
3/4 INCH BLADE WIDTH
UNIVERSAL SHANK TYPE
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
0.035 INCH BLADE THICKNESS
18 TEETH PER INCH
IDEAL[R] BRAND
36 MODEL