Ideal Industries, Inc. Reciprocating Saw Blade 36-054

Description
SCROLL BACK TYPE STEEL TEETH, BI-METAL BODY MATERIAL 3 INCH BLADE LENGTH 5/16 INCH BLADE WIDTH UNIVERSAL SHANK TYPE NON-FERROUS METAL, NON-METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 18 TEETH PER INCH
Datasheet
Description
SCROLL BACK TYPE STEEL TEETH, BI-METAL BODY MATERIAL 3 INCH BLADE LENGTH 5/16 INCH BLADE WIDTH UNIVERSAL SHANK TYPE NON-FERROUS METAL, NON-METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 18 TEETH PER INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 36-054 - Ideal Industries, Inc.
Sycamore, IL, USA
Reciprocating Saw Blade
36-054
Reciprocating Saw Blade 36-054
SCROLL BACK TYPE STEEL TEETH, BI-METAL BODY MATERIAL 3 INCH BLADE LENGTH 5/16 INCH BLADE WIDTH UNIVERSAL SHANK TYPE NON-FERROUS METAL, NON-METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 18 TEETH PER INCH
  • SCROLL BACK TYPE
  • STEEL TEETH, BI-METAL BODY MATERIAL
  • 3 INCH BLADE LENGTH
  • 5/16 INCH BLADE WIDTH
  • UNIVERSAL SHANK TYPE
  • NON-FERROUS METAL, NON-METAL CUT MATERIAL
  • 0.035 INCH BLADE THICKNESS
  • 18 TEETH PER INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Saw Blades
Product Number 36-054
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products