Ideal Industries, Inc. Reciprocating Saw Blade 36-044

Description
STRAIGHT BACK TYPE BI-METAL MATERIAL 8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL, FERROUS METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 18 TEETH PER INCH
Datasheet
Description
STRAIGHT BACK TYPE BI-METAL MATERIAL 8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL, FERROUS METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 18 TEETH PER INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 36-044 - Ideal Industries, Inc.
Sycamore, IL, USA
Reciprocating Saw Blade
36-044
Reciprocating Saw Blade 36-044
STRAIGHT BACK TYPE BI-METAL MATERIAL 8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL, FERROUS METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 18 TEETH PER INCH
  • STRAIGHT BACK TYPE
  • BI-METAL MATERIAL
  • 8 INCH BLADE LENGTH
  • 3/4 INCH BLADE WIDTH
  • METAL, FERROUS METAL CUT MATERIAL
  • 0.035 INCH BLADE THICKNESS
  • 18 TEETH PER INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Saw Blades
Product Number 36-044
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products