Ideal Industries, Inc. Auger Drill Bit 35-972

Description
LONG SHIP, HEAVY DUTY TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HARDENED, TEMPERED PROCESS TWIST FLUTE TYPE 3/4 INCH DRILL SIZE RESI-MASTER[TM] BRAND
Datasheet
Description
LONG SHIP, HEAVY DUTY TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HARDENED, TEMPERED PROCESS TWIST FLUTE TYPE 3/4 INCH DRILL SIZE RESI-MASTER[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 35-972 - Ideal Industries, Inc.
Sycamore, IL, USA
Auger Drill Bit
35-972
Auger Drill Bit 35-972
LONG SHIP, HEAVY DUTY TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HARDENED, TEMPERED PROCESS TWIST FLUTE TYPE 3/4 INCH DRILL SIZE RESI-MASTER[TM] BRAND
  • LONG SHIP, HEAVY DUTY TYPE
  • 18 INCH OVERALL LENGTH
  • 15 INCH FLUTE LENGTH
  • HARDENED, TEMPERED PROCESS
  • TWIST FLUTE TYPE
  • 3/4 INCH DRILL SIZE
  • RESI-MASTER[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-972
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216331 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.142 inch (29.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Ltr D Carbide Jobber Drill with Composite Tip - 220-2460
Specs
Product Drill
Units Letter
Drill Type Twist; Jobber
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711340-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details