Ideal Industries, Inc. Screwdriver Set 35-933

Description
QUICK CHANGE, TAMPERPROOF TYPE 33 PIECE(S) (1) QUICK CHANGE SCREWDRIVER, (32) TAMPERPROOF BIT BLOCK SET CONTENT BLADE LENGTH 3-1/16 INCH HANDLE LENGTH 4-3/16 INCH OVERALL LENGTH 7-1/4 INCH BLADE MATERIAL BLACK OXIDE COATED STEEL
Datasheet
Description
QUICK CHANGE, TAMPERPROOF TYPE 33 PIECE(S) (1) QUICK CHANGE SCREWDRIVER, (32) TAMPERPROOF BIT BLOCK SET CONTENT BLADE LENGTH 3-1/16 INCH HANDLE LENGTH 4-3/16 INCH OVERALL LENGTH 7-1/4 INCH BLADE MATERIAL BLACK OXIDE COATED STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - 35-933 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver Set
35-933
Screwdriver Set 35-933
QUICK CHANGE, TAMPERPROOF TYPE 33 PIECE(S) (1) QUICK CHANGE SCREWDRIVER, (32) TAMPERPROOF BIT BLOCK SET CONTENT BLADE LENGTH 3-1/16 INCH HANDLE LENGTH 4-3/16 INCH OVERALL LENGTH 7-1/4 INCH BLADE MATERIAL BLACK OXIDE COATED STEEL
  • QUICK CHANGE, TAMPERPROOF TYPE
  • 33 PIECE(S)
  • (1) QUICK CHANGE SCREWDRIVER, (32) TAMPERPROOF BIT BLOCK SET CONTENT
  • BLADE LENGTH 3-1/16 INCH
  • HANDLE LENGTH 4-3/16 INCH
  • OVERALL LENGTH 7-1/4 INCH
  • BLADE MATERIAL BLACK OXIDE COATED STEEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 35-933
Product Name Screwdriver Set
Drive Type Quick Change, Tamperproof
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2111 - WAGO
Specs
Drive Type Slotted; 2.5 x 0.4
View Details
2 suppliers
Screwdriver - 35-404 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Crosshead
Drive Details #2
Overall Length 11.25 inch (286 mm)
View Details
Screwdriver Bit Sets - 215916 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 2.24 inch (57 mm)
Shaft Material Steel
View Details