Ideal Industries, Inc. Nutdriver 35-9292

Description
INSULATED TYPE BLACK OXIDE FINISH 5 INCH SHANK LENGTH HARDENED, TEMPERED PROCESS 5/16 INCH DRIVE SIZE APPROVAL UL APPLICABLE STANDARD VDE, ASTM F1505-01, IEC 60 900
Datasheet
Description
INSULATED TYPE BLACK OXIDE FINISH 5 INCH SHANK LENGTH HARDENED, TEMPERED PROCESS 5/16 INCH DRIVE SIZE APPROVAL UL APPLICABLE STANDARD VDE, ASTM F1505-01, IEC 60 900
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 35-9292 - Ideal Industries, Inc.
Sycamore, IL, USA
Nutdriver
35-9292
Nutdriver 35-9292
INSULATED TYPE BLACK OXIDE FINISH 5 INCH SHANK LENGTH HARDENED, TEMPERED PROCESS 5/16 INCH DRIVE SIZE APPROVAL UL APPLICABLE STANDARD VDE, ASTM F1505-01, IEC 60 900
  • INSULATED TYPE
  • BLACK OXIDE FINISH
  • 5 INCH SHANK LENGTH
  • HARDENED, TEMPERED PROCESS
  • 5/16 INCH DRIVE SIZE
  • APPROVAL UL
  • APPLICABLE STANDARD VDE, ASTM F1505-01, IEC 60 900
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 35-9292
Product Name Nutdriver
Type Fixed Square Drive
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 2755424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 6.3 inch (160 mm)
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
Flat Head Auto Shut-Off Pneumatic Nutrunner - 40A17AF12B - ASG, Division of Jergens, Inc.
Specs
Type Nut Runner
Power Pneumatic
Free Speed 300 rpm
View Details