Ideal Industries, Inc. Nutdriver 35-9291

Description
INSULATED TYPE BLACK OXIDE FINISH 5 INCH SHANK LENGTH HARDENED, TEMPERED PROCESS 1/4 INCH DRIVE SIZE APPROVAL UL APPLICABLE STANDARD VDE, ASTM F1505-01, IEC 60 900
Datasheet
Description
INSULATED TYPE BLACK OXIDE FINISH 5 INCH SHANK LENGTH HARDENED, TEMPERED PROCESS 1/4 INCH DRIVE SIZE APPROVAL UL APPLICABLE STANDARD VDE, ASTM F1505-01, IEC 60 900
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 35-9291 - Ideal Industries, Inc.
Sycamore, IL, USA
Nutdriver
35-9291
Nutdriver 35-9291
INSULATED TYPE BLACK OXIDE FINISH 5 INCH SHANK LENGTH HARDENED, TEMPERED PROCESS 1/4 INCH DRIVE SIZE APPROVAL UL APPLICABLE STANDARD VDE, ASTM F1505-01, IEC 60 900
  • INSULATED TYPE
  • BLACK OXIDE FINISH
  • 5 INCH SHANK LENGTH
  • HARDENED, TEMPERED PROCESS
  • 1/4 INCH DRIVE SIZE
  • APPROVAL UL
  • APPLICABLE STANDARD VDE, ASTM F1505-01, IEC 60 900
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 35-9291
Product Name Nutdriver
Type Fixed Square Drive
Unlock Full Specs
to access all available technical data

Similar Products

2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Drivers - 1829740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 9.65 inch (245 mm)
View Details
Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
Nutdriver - J9209M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Nut Driver
Adjustment Range 0.3543 inch (9 mm)
Length 6.77 inch (172 mm)
View Details