35-909 -- SCREWDRIVER SET
Ideal Industries, Inc.
Screwdriver Set
35-909
Description
COMBINATION, SLOTTED, SQUARE TYPE
7 PIECE(S)
(1) 3/16 INCH SLOTTED TIP, (1) 1/4 INCH SLOTTED TIP, (1) #1 SQUARE TIP, (1) #2 SQUARE TIP, (1) 1/4 INCH NUTDRIVER, (1) 5/16 INCH NUTDRIVER SET CONTENT
TWIST-A-NUT[TM] BRAND
HANDLE TYPE ERGONOMIC, SLIP-FREE TEXTURED GRIP
BLADE MATERIAL CHROME VANADIUM STEEL
Description
COMBINATION, SLOTTED, SQUARE TYPE
7 PIECE(S)
(1) 3/16 INCH SLOTTED TIP, (1) 1/4 INCH SLOTTED TIP, (1) #1 SQUARE TIP, (1) #2 SQUARE TIP, (1) 1/4 INCH NUTDRIVER, (1) 5/16 INCH NUTDRIVER SET CONTENT
TWIST-A-NUT[TM] BRAND
HANDLE TYPE ERGONOMIC, SLIP-FREE TEXTURED GRIP
BLADE MATERIAL CHROME VANADIUM STEEL
Datasheet
Suppliers
COMBINATION, SLOTTED, SQUARE TYPE
7 PIECE(S)
(1) 3/16 INCH SLOTTED TIP, (1) 1/4 INCH SLOTTED TIP, (1) #1 SQUARE TIP, (1) #2 SQUARE TIP, (1) 1/4 INCH NUTDRIVER, (1) 5/16 INCH NUTDRIVER SET CONTENT
TWIST-A-NUT[TM] BRAND
HANDLE TYPE ERGONOMIC, SLIP-FREE TEXTURED GRIP
BLADE MATERIAL CHROME VANADIUM STEEL
- COMBINATION, SLOTTED, SQUARE TYPE
- 7 PIECE(S)
- (1) 3/16 INCH SLOTTED TIP, (1) 1/4 INCH SLOTTED TIP, (1) #1 SQUARE TIP, (1) #2 SQUARE TIP, (1) 1/4 INCH NUTDRIVER, (1) 5/16 INCH NUTDRIVER SET CONTENT
- TWIST-A-NUT[TM] BRAND
- HANDLE TYPE ERGONOMIC, SLIP-FREE TEXTURED GRIP
- BLADE MATERIAL CHROME VANADIUM STEEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screwdrivers (hand tool) |
|
Product Number
|
35-909 |
|
Product Name
|
Screwdriver Set |
|
Drive Type
|
Robertson; Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Torque Screwdriver
Drive Size
0.2500 inch (6.35 mm)
Overall Length
7.8 inch (198 mm)
View Details