Ideal Industries, Inc. Auger Drill Bit 35-897

Description
SHORT SHIP, HEAVY DUTY TYPE 7-1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HARDENED, TEMPERED PROCESS TWIST FLUTE TYPE 15/16 INCH DRILL SIZE RESI-MASTER[TM] BRAND
Datasheet
Description
SHORT SHIP, HEAVY DUTY TYPE 7-1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HARDENED, TEMPERED PROCESS TWIST FLUTE TYPE 15/16 INCH DRILL SIZE RESI-MASTER[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 35-897 - Ideal Industries, Inc.
Sycamore, IL, USA
Auger Drill Bit
35-897
Auger Drill Bit 35-897
SHORT SHIP, HEAVY DUTY TYPE 7-1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HARDENED, TEMPERED PROCESS TWIST FLUTE TYPE 15/16 INCH DRILL SIZE RESI-MASTER[TM] BRAND
  • SHORT SHIP, HEAVY DUTY TYPE
  • 7-1/2 INCH OVERALL LENGTH
  • 5 INCH FLUTE LENGTH
  • HARDENED, TEMPERED PROCESS
  • TWIST FLUTE TYPE
  • 15/16 INCH DRILL SIZE
  • RESI-MASTER[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-897
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bits - 213124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
View Details
High Speed Drill 220B-GP-21/64 - 220B-GP-21/64 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Hole Saw - 35-598 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 2.500 to 7.000 inch (63.5 to 177.8 mm)
View Details