Ideal Industries, Inc. Auger Drill Bit 35-892

Description
SHORT SHIP, HEAVY DUTY TYPE 7-1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HARDENED, TEMPERED PROCESS TWIST FLUTE TYPE 5/8 INCH DRILL SIZE RESI-MASTER[TM] BRAND
Datasheet
Description
SHORT SHIP, HEAVY DUTY TYPE 7-1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HARDENED, TEMPERED PROCESS TWIST FLUTE TYPE 5/8 INCH DRILL SIZE RESI-MASTER[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 35-892 - Ideal Industries, Inc.
Sycamore, IL, USA
Auger Drill Bit
35-892
Auger Drill Bit 35-892
SHORT SHIP, HEAVY DUTY TYPE 7-1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HARDENED, TEMPERED PROCESS TWIST FLUTE TYPE 5/8 INCH DRILL SIZE RESI-MASTER[TM] BRAND
  • SHORT SHIP, HEAVY DUTY TYPE
  • 7-1/2 INCH OVERALL LENGTH
  • 5 INCH FLUTE LENGTH
  • HARDENED, TEMPERED PROCESS
  • TWIST FLUTE TYPE
  • 5/8 INCH DRILL SIZE
  • RESI-MASTER[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-892
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 232557 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.157 to 0.787 inch (4.0 to 20.0 mm)
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711242-A-5 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details