Ideal Industries, Inc. Auger Drill Bit 35-868

Description
SHIP TYPE 4-3/4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH 7/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT TWIST FLUTE TYPE 1 INCH DRILL SIZE MINI[R] BRAND
Datasheet
Description
SHIP TYPE 4-3/4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH 7/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT TWIST FLUTE TYPE 1 INCH DRILL SIZE MINI[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 35-868 - Ideal Industries, Inc.
Sycamore, IL, USA
Auger Drill Bit
35-868
Auger Drill Bit 35-868
SHIP TYPE 4-3/4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH 7/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT TWIST FLUTE TYPE 1 INCH DRILL SIZE MINI[R] BRAND
  • SHIP TYPE
  • 4-3/4 INCH OVERALL LENGTH
  • 2-1/2 INCH FLUTE LENGTH
  • 7/16 INCH SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • TWIST FLUTE TYPE
  • 1 INCH DRILL SIZE
  • MINI[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-868
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Drill Bits - 214925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 1.81 inch (46 mm)
Material High Speed Steel; Hss
View Details
Drill Bits, Cobalt - For Metal - 711486-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.328 inch (8.3 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details