Ideal Industries, Inc. Auger Drill Bit 35-864

Description
SHIP TYPE 4-3/4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH 7/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT TWIST FLUTE TYPE 3/4 INCH DRILL SIZE MINI[R] BRAND
Datasheet
Description
SHIP TYPE 4-3/4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH 7/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT TWIST FLUTE TYPE 3/4 INCH DRILL SIZE MINI[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 35-864 - Ideal Industries, Inc.
Sycamore, IL, USA
Auger Drill Bit
35-864
Auger Drill Bit 35-864
SHIP TYPE 4-3/4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH 7/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT TWIST FLUTE TYPE 3/4 INCH DRILL SIZE MINI[R] BRAND
  • SHIP TYPE
  • 4-3/4 INCH OVERALL LENGTH
  • 2-1/2 INCH FLUTE LENGTH
  • 7/16 INCH SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • TWIST FLUTE TYPE
  • 3/4 INCH DRILL SIZE
  • MINI[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-864
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Specialist Drill Bits - 221541 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details