Ideal Industries, Inc. Auger Drill Bit 35-829

Description
LONG POWER SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 1-1/4 INCH DRILL SIZE NAILBITER[TM] BRAND CONSTRUCTION DUAL HELIX
Datasheet
Description
LONG POWER SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 1-1/4 INCH DRILL SIZE NAILBITER[TM] BRAND CONSTRUCTION DUAL HELIX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 35-829 - Ideal Industries, Inc.
Sycamore, IL, USA
Auger Drill Bit
35-829
Auger Drill Bit 35-829
LONG POWER SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 1-1/4 INCH DRILL SIZE NAILBITER[TM] BRAND CONSTRUCTION DUAL HELIX
  • LONG POWER SHIP TYPE
  • 18 INCH OVERALL LENGTH
  • 15 INCH FLUTE LENGTH
  • HEAT TREATED, TEMPERED PROCESS
  • TWIST FLUTE TYPE
  • 1-1/4 INCH DRILL SIZE
  • NAILBITER[TM] BRAND
  • CONSTRUCTION DUAL HELIX
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-829
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bits - 215079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Auger Drill Bit - 53403 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.812 inch (20.6 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details