Ideal Industries, Inc. Auger Drill Bit 35-828

Description
LONG POWER SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 1-1/8 INCH DRILL SIZE NAILBITER[TM] BRAND
Datasheet
Description
LONG POWER SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 1-1/8 INCH DRILL SIZE NAILBITER[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 35-828 - Ideal Industries, Inc.
Sycamore, IL, USA
Auger Drill Bit
35-828
Auger Drill Bit 35-828
LONG POWER SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 1-1/8 INCH DRILL SIZE NAILBITER[TM] BRAND
  • LONG POWER SHIP TYPE
  • 18 INCH OVERALL LENGTH
  • 15 INCH FLUTE LENGTH
  • HEAT TREATED, TEMPERED PROCESS
  • TWIST FLUTE TYPE
  • 1-1/8 INCH DRILL SIZE
  • NAILBITER[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-828
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Specialist Drill Bits - 1238512 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 32mm
View Details
Ltr M Carbide Jobber Drill with Composite Tip - 220-2950
Specs
Product Drill
Units Letter
Drill Type Twist; Jobber
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711451-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.250 inch (31.7 mm)
View Details