Ideal Industries, Inc. Auger Drill Bit 35-827

Description
HEAVY DUTY, SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 1 INCH DRILL SIZE NAILBITER[T] BRAND CONSTRUCTION DUAL-HELIX
Datasheet
Description
HEAVY DUTY, SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 1 INCH DRILL SIZE NAILBITER[T] BRAND CONSTRUCTION DUAL-HELIX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 35-827 - Ideal Industries, Inc.
Sycamore, IL, USA
Auger Drill Bit
35-827
Auger Drill Bit 35-827
HEAVY DUTY, SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 1 INCH DRILL SIZE NAILBITER[T] BRAND CONSTRUCTION DUAL-HELIX
  • HEAVY DUTY, SHIP TYPE
  • 18 INCH OVERALL LENGTH
  • 15 INCH FLUTE LENGTH
  • HEAT TREATED, TEMPERED PROCESS
  • TWIST FLUTE TYPE
  • 1 INCH DRILL SIZE
  • NAILBITER[T] BRAND
  • CONSTRUCTION DUAL-HELIX
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-827
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Drill Bits - 213376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.055 inch (1.4 mm)
OAL 1.57 inch (40 mm)
Material High Speed Steel; Hss
View Details
SDS-MAX Bits, SDS-MAX Bits - 4 Cutter - 711502-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details