Ideal Industries, Inc. Auger Drill Bit 35-821

Description
LONG POWER SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 5/8 INCH DRILL SIZE NAILBITER[TM] BRAND CONSTRUCTION DUAL HELIX
Datasheet
Description
LONG POWER SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 5/8 INCH DRILL SIZE NAILBITER[TM] BRAND CONSTRUCTION DUAL HELIX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 35-821 - Ideal Industries, Inc.
Sycamore, IL, USA
Auger Drill Bit
35-821
Auger Drill Bit 35-821
LONG POWER SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 5/8 INCH DRILL SIZE NAILBITER[TM] BRAND CONSTRUCTION DUAL HELIX
  • LONG POWER SHIP TYPE
  • 18 INCH OVERALL LENGTH
  • 15 INCH FLUTE LENGTH
  • HEAT TREATED, TEMPERED PROCESS
  • TWIST FLUTE TYPE
  • 5/8 INCH DRILL SIZE
  • NAILBITER[TM] BRAND
  • CONSTRUCTION DUAL HELIX
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-821
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bits - 1848184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.866 inch (22.0 mm)
Shank Square
View Details
5/32 Masonry Drill Bit - AR2050 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details
3/8 X 3/8 X 1-1/2 X 6 - 2F RH CARBIDE - 0235T20615006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details