Ideal Industries, Inc. Auger Drill Bit 35-817

Description
SHORT POWER SHIP TYPE 7-1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 1-1/4 INCH DRILL SIZE NAILBITER[TM] BRAND
Datasheet
Description
SHORT POWER SHIP TYPE 7-1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 1-1/4 INCH DRILL SIZE NAILBITER[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 35-817 - Ideal Industries, Inc.
Sycamore, IL, USA
Auger Drill Bit
35-817
Auger Drill Bit 35-817
SHORT POWER SHIP TYPE 7-1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 1-1/4 INCH DRILL SIZE NAILBITER[TM] BRAND
  • SHORT POWER SHIP TYPE
  • 7-1/2 INCH OVERALL LENGTH
  • 5 INCH FLUTE LENGTH
  • HEAT TREATED, TEMPERED PROCESS
  • TWIST FLUTE TYPE
  • 1-1/4 INCH DRILL SIZE
  • NAILBITER[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-817
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Drill Bits - 217306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
Material High Speed Steel; Hss
Flutes / Edges 5
View Details
Drill Bits, Cobalt - For Metal - 711489-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.422 inch (10.7 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details