Ideal Industries, Inc. Auger Drill Bit 35-816

Description
SHORT POWER SHIP TYPE 7-1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 1-1/8 INCH DRILL SIZE NAILBITER[TM] BRAND
Datasheet
Description
SHORT POWER SHIP TYPE 7-1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 1-1/8 INCH DRILL SIZE NAILBITER[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 35-816 - Ideal Industries, Inc.
Sycamore, IL, USA
Auger Drill Bit
35-816
Auger Drill Bit 35-816
SHORT POWER SHIP TYPE 7-1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 1-1/8 INCH DRILL SIZE NAILBITER[TM] BRAND
  • SHORT POWER SHIP TYPE
  • 7-1/2 INCH OVERALL LENGTH
  • 5 INCH FLUTE LENGTH
  • HEAT TREATED, TEMPERED PROCESS
  • TWIST FLUTE TYPE
  • 1-1/8 INCH DRILL SIZE
  • NAILBITER[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-816
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Drill Bits - 214212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.283 inch (7.2 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711234-A-25 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.219 inch (5.6 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details