Ideal Industries, Inc. Auger Drill Bit 35-814

Description
SHORT POWER SHIP TYPE 7-1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 7/8 INCH DRILL SIZE NAILBITER[TM] BRAND
Datasheet
Description
SHORT POWER SHIP TYPE 7-1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 7/8 INCH DRILL SIZE NAILBITER[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 35-814 - Ideal Industries, Inc.
Sycamore, IL, USA
Auger Drill Bit
35-814
Auger Drill Bit 35-814
SHORT POWER SHIP TYPE 7-1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 7/8 INCH DRILL SIZE NAILBITER[TM] BRAND
  • SHORT POWER SHIP TYPE
  • 7-1/2 INCH OVERALL LENGTH
  • 5 INCH FLUTE LENGTH
  • HEAT TREATED, TEMPERED PROCESS
  • TWIST FLUTE TYPE
  • 7/8 INCH DRILL SIZE
  • NAILBITER[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-814
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216101 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.512 inch (140.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 62PTS-5/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.625 inch (15.9 mm)
Shank Hex
View Details
3/4 X 3/4 X 3-1/4 X 6 - 2F RH BALL CARBIDE - 0224T01232506B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details