Ideal Industries, Inc. Auger Drill Bit 35-813

Description
SHORT POWER SHIP TYPE 7-1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 13/16 INCH DRILL SIZE NAILBITER[TM] BRAND
Datasheet
Description
SHORT POWER SHIP TYPE 7-1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 13/16 INCH DRILL SIZE NAILBITER[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 35-813 - Ideal Industries, Inc.
Sycamore, IL, USA
Auger Drill Bit
35-813
Auger Drill Bit 35-813
SHORT POWER SHIP TYPE 7-1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 13/16 INCH DRILL SIZE NAILBITER[TM] BRAND
  • SHORT POWER SHIP TYPE
  • 7-1/2 INCH OVERALL LENGTH
  • 5 INCH FLUTE LENGTH
  • HEAT TREATED, TEMPERED PROCESS
  • TWIST FLUTE TYPE
  • 13/16 INCH DRILL SIZE
  • NAILBITER[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-813
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 2172660 - RS Components, Ltd.
Specs
OAL 5.91 inch (150 mm)
Material Steel
# of Pieces 1
View Details
High Speed Drill 220R-25/64 - 220R-25/64 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Auger Drill Bit - 35-817 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 1.250 inch (31.7 mm)
View Details