Ideal Industries, Inc. Auger Drill Bit 35-812

Description
HEAVY DUTY, SHIP TYPE 7 1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 3/4 INCH DRILL SIZE 3/4 DRILL SIZE - FRACTIONAL NAILBITER[T] BRAND CONSTRUCTION DUAL-HELIX
Datasheet
Description
HEAVY DUTY, SHIP TYPE 7 1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 3/4 INCH DRILL SIZE 3/4 DRILL SIZE - FRACTIONAL NAILBITER[T] BRAND CONSTRUCTION DUAL-HELIX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 35-812 - Ideal Industries, Inc.
Sycamore, IL, USA
Auger Drill Bit
35-812
Auger Drill Bit 35-812
HEAVY DUTY, SHIP TYPE 7 1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 3/4 INCH DRILL SIZE 3/4 DRILL SIZE - FRACTIONAL NAILBITER[T] BRAND CONSTRUCTION DUAL-HELIX
  • HEAVY DUTY, SHIP TYPE
  • 7 1/2 INCH OVERALL LENGTH
  • 5 INCH FLUTE LENGTH
  • HEAT TREATED, TEMPERED PROCESS
  • TWIST FLUTE TYPE
  • 3/4 INCH DRILL SIZE
  • 3/4 DRILL SIZE - FRACTIONAL
  • NAILBITER[T] BRAND
  • CONSTRUCTION DUAL-HELIX
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-812
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Drill Bits - 213095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
View Details
Drill Bits - 7072740 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Wood Bit
Diameter 0.394 inch (10.0 mm)
Shank Square
View Details
High Speed Drill 221B-#50 - 221B-#50 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details