Ideal Industries, Inc. Auger Drill Bit 35-732

Description
SHORT SHIP, HEAVY DUTY TYPE 7-1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HARDENED, TEMPERED PROCESS TWIST FLUTE TYPE 1-1/4 INCH DRILL SIZE RESI-MASTER[TM] BRAND
Datasheet
Description
SHORT SHIP, HEAVY DUTY TYPE 7-1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HARDENED, TEMPERED PROCESS TWIST FLUTE TYPE 1-1/4 INCH DRILL SIZE RESI-MASTER[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 35-732 - Ideal Industries, Inc.
Sycamore, IL, USA
Auger Drill Bit
35-732
Auger Drill Bit 35-732
SHORT SHIP, HEAVY DUTY TYPE 7-1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HARDENED, TEMPERED PROCESS TWIST FLUTE TYPE 1-1/4 INCH DRILL SIZE RESI-MASTER[TM] BRAND
  • SHORT SHIP, HEAVY DUTY TYPE
  • 7-1/2 INCH OVERALL LENGTH
  • 5 INCH FLUTE LENGTH
  • HARDENED, TEMPERED PROCESS
  • TWIST FLUTE TYPE
  • 1-1/4 INCH DRILL SIZE
  • RESI-MASTER[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-732
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216347 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.260 inch (32.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
3/16
Ryobi Technologies, Inc.
Specs
Product Drill
View Details
Right-Hand Cobalt Micro-Drill - MD-270 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details