Ideal Industries, Inc. Auger Drill Bit 35-728

Description
HEAVY DUTY, SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HARDENED PROCESS TWIST FLUTE TYPE 13/16 INCH DRILL SIZE 13/16 DRILL SIZE - FRACTIONAL RESI-MASTER[T] BRAND APPLICATION WOOD DRILLING
Datasheet
Description
HEAVY DUTY, SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HARDENED PROCESS TWIST FLUTE TYPE 13/16 INCH DRILL SIZE 13/16 DRILL SIZE - FRACTIONAL RESI-MASTER[T] BRAND APPLICATION WOOD DRILLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 35-728 - Ideal Industries, Inc.
Sycamore, IL, USA
Auger Drill Bit
35-728
Auger Drill Bit 35-728
HEAVY DUTY, SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HARDENED PROCESS TWIST FLUTE TYPE 13/16 INCH DRILL SIZE 13/16 DRILL SIZE - FRACTIONAL RESI-MASTER[T] BRAND APPLICATION WOOD DRILLING
  • HEAVY DUTY, SHIP TYPE
  • 18 INCH OVERALL LENGTH
  • 15 INCH FLUTE LENGTH
  • HARDENED PROCESS
  • TWIST FLUTE TYPE
  • 13/16 INCH DRILL SIZE
  • 13/16 DRILL SIZE - FRACTIONAL
  • RESI-MASTER[T] BRAND
  • APPLICATION WOOD DRILLING
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-728
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 1239923 - RS Components, Ltd.
Specs
Diameter 0.787 inch (20.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
High Speed Drill 220B-GP-7/64 - 220B-GP-7/64 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Auger Drill Bit - 35-816 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 1.125 inch (28.6 mm)
View Details