Ideal Industries, Inc. Auger Drill Bit 35-727

Description
HEAVY DUTY, SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HARDENED PROCESS TWIST FLUTE TYPE 11/16 INCH DRILL SIZE 11/16 DRILL SIZE - FRACTIONAL RESI-MASTER[T] BRAND APPLICATION WOOD DRILLING
Datasheet
Description
HEAVY DUTY, SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HARDENED PROCESS TWIST FLUTE TYPE 11/16 INCH DRILL SIZE 11/16 DRILL SIZE - FRACTIONAL RESI-MASTER[T] BRAND APPLICATION WOOD DRILLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 35-727 - Ideal Industries, Inc.
Sycamore, IL, USA
Auger Drill Bit
35-727
Auger Drill Bit 35-727
HEAVY DUTY, SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HARDENED PROCESS TWIST FLUTE TYPE 11/16 INCH DRILL SIZE 11/16 DRILL SIZE - FRACTIONAL RESI-MASTER[T] BRAND APPLICATION WOOD DRILLING
  • HEAVY DUTY, SHIP TYPE
  • 18 INCH OVERALL LENGTH
  • 15 INCH FLUTE LENGTH
  • HARDENED PROCESS
  • TWIST FLUTE TYPE
  • 11/16 INCH DRILL SIZE
  • 11/16 DRILL SIZE - FRACTIONAL
  • RESI-MASTER[T] BRAND
  • APPLICATION WOOD DRILLING
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-727
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749057 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.756 inch (70.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Super Speed Tip (SST) Core Cutters -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details
Boring Bit - 149H2-1-3/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Shank 0.438 inch (11.1 mm)
OAL 5.00 inch (127 mm)
View Details