Ideal Industries, Inc. Screwdriver 35-693

Description
SQUARE RECESS TYPE NICKEL CHROME PLATED FINISH 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION STYLE YELLOW, GRAY HANDLE COLOR #2 TIP SIZE CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 4-5/16 INCH SCREW SIZE #8 TO #10 HANDLE TYPE CUSHIONED VINYL GRIP
Datasheet
Description
SQUARE RECESS TYPE NICKEL CHROME PLATED FINISH 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION STYLE YELLOW, GRAY HANDLE COLOR #2 TIP SIZE CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 4-5/16 INCH SCREW SIZE #8 TO #10 HANDLE TYPE CUSHIONED VINYL GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 35-693 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver
35-693
Screwdriver 35-693
SQUARE RECESS TYPE NICKEL CHROME PLATED FINISH 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION STYLE YELLOW, GRAY HANDLE COLOR #2 TIP SIZE CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 4-5/16 INCH SCREW SIZE #8 TO #10 HANDLE TYPE CUSHIONED VINYL GRIP
  • SQUARE RECESS TYPE
  • NICKEL CHROME PLATED FINISH
  • 8-5/16 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • SQUARE SHANK TYPE
  • PRECISION STYLE
  • YELLOW, GRAY HANDLE COLOR
  • #2 TIP SIZE
  • CHROME VANADIUM STEEL SHANK MATERIAL
  • HANDLE LENGTH 4-5/16 INCH
  • SCREW SIZE #8 TO #10
  • HANDLE TYPE CUSHIONED VINYL GRIP
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 35-693
Product Name Screwdriver
Type Precision Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 35002 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 7.5 inch (190 mm)
View Details
Screwdriver - 35-9693 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Robertson
Drive Details #2
Overall Length 6 inch (152 mm)
View Details