Ideal Industries, Inc. Screwdriver 35-692

Description
SQUARE RECESS TYPE NICKEL CHROME PLATED FINISH 12-5/16 INCH OVERALL LENGTH 8 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION STYLE YELLOW, GRAY HANDLE COLOR #1 TIP SIZE CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 4-5/16 INCH SCREW SIZE #5 TO #7 HANDLE TYPE CUSHIONED VINYL GRIP
Datasheet
Description
SQUARE RECESS TYPE NICKEL CHROME PLATED FINISH 12-5/16 INCH OVERALL LENGTH 8 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION STYLE YELLOW, GRAY HANDLE COLOR #1 TIP SIZE CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 4-5/16 INCH SCREW SIZE #5 TO #7 HANDLE TYPE CUSHIONED VINYL GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 35-692 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver
35-692
Screwdriver 35-692
SQUARE RECESS TYPE NICKEL CHROME PLATED FINISH 12-5/16 INCH OVERALL LENGTH 8 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION STYLE YELLOW, GRAY HANDLE COLOR #1 TIP SIZE CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 4-5/16 INCH SCREW SIZE #5 TO #7 HANDLE TYPE CUSHIONED VINYL GRIP
  • SQUARE RECESS TYPE
  • NICKEL CHROME PLATED FINISH
  • 12-5/16 INCH OVERALL LENGTH
  • 8 INCH SHANK LENGTH
  • SQUARE SHANK TYPE
  • PRECISION STYLE
  • YELLOW, GRAY HANDLE COLOR
  • #1 TIP SIZE
  • CHROME VANADIUM STEEL SHANK MATERIAL
  • HANDLE LENGTH 4-5/16 INCH
  • SCREW SIZE #5 TO #7
  • HANDLE TYPE CUSHIONED VINYL GRIP
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 35-692
Product Name Screwdriver
Type Precision Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2130 - WAGO
Specs
Drive Type Crosshead; PZ0
View Details
2 suppliers
FG-40i OWC Preset Torque Screwdriver with Green Label - 076598 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.3 inch (160 mm)
View Details
3/8" x 8" Standard Screwdriver w/ Bolster Vinyl Grip - DWHT66387 - DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
Drive Type Slotted
Drive Size 0.3750 inch (9.52 mm)
View Details