Ideal Industries, Inc. Screwdriver 35-691

Description
SQUARE RECESS TYPE NICKEL CHROME PLATED FINISH 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION STYLE YELLOW, GRAY HANDLE COLOR #1 TIP SIZE CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 4-5/16 INCH SCREW SIZE #5 TO #7 HANDLE TYPE CUSHIONED VINYL GRIP
Datasheet
Description
SQUARE RECESS TYPE NICKEL CHROME PLATED FINISH 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION STYLE YELLOW, GRAY HANDLE COLOR #1 TIP SIZE CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 4-5/16 INCH SCREW SIZE #5 TO #7 HANDLE TYPE CUSHIONED VINYL GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 35-691 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver
35-691
Screwdriver 35-691
SQUARE RECESS TYPE NICKEL CHROME PLATED FINISH 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION STYLE YELLOW, GRAY HANDLE COLOR #1 TIP SIZE CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 4-5/16 INCH SCREW SIZE #5 TO #7 HANDLE TYPE CUSHIONED VINYL GRIP
  • SQUARE RECESS TYPE
  • NICKEL CHROME PLATED FINISH
  • 8-5/16 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • SQUARE SHANK TYPE
  • PRECISION STYLE
  • YELLOW, GRAY HANDLE COLOR
  • #1 TIP SIZE
  • CHROME VANADIUM STEEL SHANK MATERIAL
  • HANDLE LENGTH 4-5/16 INCH
  • SCREW SIZE #5 TO #7
  • HANDLE TYPE CUSHIONED VINYL GRIP
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 35-691
Product Name Screwdriver
Type Precision Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2152 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PZ2/S
View Details
Screwdriver - 35-9148 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Slotted
Drive Size 0.0938 inch (2.38 mm)
Drive Details 3/32 Inch
View Details