Ideal Industries, Inc. Small Parts Bag; Bag Type Ideal 35-655

Description
SMALL PARTS BAG; Bag Type:Divider Pouch; Bag Material:Polyester (PET); External Height - Imperial:-; External Height - Metric:-; External Width - Imperial:-; External Width - Metric:-; External Depth - Imperial:5"; Product Range:- RoHS Compliant: NA
Datasheet
Description
SMALL PARTS BAG; Bag Type:Divider Pouch; Bag Material:Polyester (PET); External Height - Imperial:-; External Height - Metric:-; External Width - Imperial:-; External Width - Metric:-; External Depth - Imperial:5"; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Parts Bag; Bag Type Ideal - 52F9079 - Newark, An Avnet Company
Chicago, IL, United States
Small Parts Bag; Bag Type Ideal
52F9079
Small Parts Bag; Bag Type Ideal 52F9079
SMALL PARTS BAG; Bag Type:Divider Pouch; Bag Material:Polyester (PET); External Height - Imperial:-; External Height - Metric:-; External Width - Imperial:-; External Width - Metric:-; External Depth - Imperial:5"; Product Range:- RoHS Compliant: NA

SMALL PARTS BAG; Bag Type:Divider Pouch; Bag Material:Polyester (PET); External Height - Imperial:-; External Height - Metric:-; External Width - Imperial:-; External Width - Metric:-; External Depth - Imperial:5"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 52F9079
Product Name Small Parts Bag; Bag Type Ideal
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Packaging for Carbide Inserts - 23/32X23/32X1/4 (18.3X18.3X6.6 MM) 10 CELL INSERT BOX - IB10/A1 - MOCAP LLC
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details