Ideal Industries, Inc. Tool Bag, Natural; Bag Type Ideal 35-533

Description
TOOL BAG, NATURAL; Bag Type:Tool; Bag Material:Canvas; External Height - Imperial:17"; External Height - Metric:432mm; External Width - Imperial:6.25"; External Width - Metric:158.8mm; External Depth - Imperial:7.5"; Product Range:- RoHS Compliant: NA
Datasheet
Description
TOOL BAG, NATURAL; Bag Type:Tool; Bag Material:Canvas; External Height - Imperial:17"; External Height - Metric:432mm; External Width - Imperial:6.25"; External Width - Metric:158.8mm; External Depth - Imperial:7.5"; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Bag, Natural; Bag Type Ideal - 52F9080 - Newark, An Avnet Company
Chicago, IL, United States
Tool Bag, Natural; Bag Type Ideal
52F9080
Tool Bag, Natural; Bag Type Ideal 52F9080
TOOL BAG, NATURAL; Bag Type:Tool; Bag Material:Canvas; External Height - Imperial:17"; External Height - Metric:432mm; External Width - Imperial:6.25"; External Width - Metric:158.8mm; External Depth - Imperial:7.5"; Product Range:- RoHS Compliant: NA

TOOL BAG, NATURAL; Bag Type:Tool; Bag Material:Canvas; External Height - Imperial:17"; External Height - Metric:432mm; External Width - Imperial:6.25"; External Width - Metric:158.8mm; External Depth - Imperial:7.5"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 52F9080
Product Name Tool Bag, Natural; Bag Type Ideal
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Instrument Cases - 1951522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.77 inch (45 mm)
Length 8.66 inch (220 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details