Ideal Industries, Inc. Plier 35-420

Description
TONGUE AND GROOVE TYPE HIGH CARBON STEEL MATERIAL 9-1/2 INCH OVERALL LENGTH CUTTING APPLICATION DROP-FORGED, INDUCTION HARDENED PROCESS 1-1/2 INCH CAPACITY VINYL COATED COMFORT GRIP HANDLE MATERIAL WIREMAN[TM], SMART-GRIP[TM] BRAND INCLUDES FISH TAPE PULLER
Datasheet
Description
TONGUE AND GROOVE TYPE HIGH CARBON STEEL MATERIAL 9-1/2 INCH OVERALL LENGTH CUTTING APPLICATION DROP-FORGED, INDUCTION HARDENED PROCESS 1-1/2 INCH CAPACITY VINYL COATED COMFORT GRIP HANDLE MATERIAL WIREMAN[TM], SMART-GRIP[TM] BRAND INCLUDES FISH TAPE PULLER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 35-420 - Ideal Industries, Inc.
Sycamore, IL, USA
Plier
35-420
Plier 35-420
TONGUE AND GROOVE TYPE HIGH CARBON STEEL MATERIAL 9-1/2 INCH OVERALL LENGTH CUTTING APPLICATION DROP-FORGED, INDUCTION HARDENED PROCESS 1-1/2 INCH CAPACITY VINYL COATED COMFORT GRIP HANDLE MATERIAL WIREMAN[TM], SMART-GRIP[TM] BRAND INCLUDES FISH TAPE PULLER
  • TONGUE AND GROOVE TYPE
  • HIGH CARBON STEEL MATERIAL
  • 9-1/2 INCH OVERALL LENGTH
  • CUTTING APPLICATION
  • DROP-FORGED, INDUCTION HARDENED PROCESS
  • 1-1/2 INCH CAPACITY
  • VINYL COATED COMFORT GRIP HANDLE MATERIAL
  • WIREMAN[TM], SMART-GRIP[TM] BRAND
  • INCLUDES FISH TAPE PULLER
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Pliers
Product Number 35-420
Product Name Plier
Type Tongue and Groove
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1253103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.84 inch (250 mm)
Standards VDE/1000V Approved
View Details
Plier - 30-430 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Length 9.25 inch (235 mm)
Material High Carbon Steel
View Details
10" End Nipper Pliers - DWHT70803 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type End Cutting
Length 5.5 inch (140 mm)
Jaw Length 1.25 inch (31.75 mm)
View Details