Ideal Industries, Inc. Tool Bag, Blue/black; Bag Type Ideal 35-418

Description
TOOL BAG, BLUE/BLACK; Bag Type:Tool; Bag Material:Nylon, Polyester (PET); External Height - Imperial:16"; External Height - Metric:406mm; External Width - Imperial:9"; External Width - Metric:228.6mm; External Depth - Imperial:12" RoHS Compliant: NA
Datasheet
Description
TOOL BAG, BLUE/BLACK; Bag Type:Tool; Bag Material:Nylon, Polyester (PET); External Height - Imperial:16"; External Height - Metric:406mm; External Width - Imperial:9"; External Width - Metric:228.6mm; External Depth - Imperial:12" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Bag, Blue/black; Bag Type Ideal - 99B9321 - Newark, An Avnet Company
Chicago, IL, United States
Tool Bag, Blue/black; Bag Type Ideal
99B9321
Tool Bag, Blue/black; Bag Type Ideal 99B9321
TOOL BAG, BLUE/BLACK; Bag Type:Tool; Bag Material:Nylon, Polyester (PET); External Height - Imperial:16"; External Height - Metric:406mm; External Width - Imperial:9"; External Width - Metric:228.6mm; External Depth - Imperial:12" RoHS Compliant: NA

TOOL BAG, BLUE/BLACK; Bag Type:Tool; Bag Material:Nylon, Polyester (PET); External Height - Imperial:16"; External Height - Metric:406mm; External Width - Imperial:9"; External Width - Metric:228.6mm; External Depth - Imperial:12" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 99B9321
Product Name Tool Bag, Blue/black; Bag Type Ideal
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details