The Tool Pouch, Zipper; Carrying Case Material from Newark, An Avnet Company, measures 10.5 inches in length and features a durable, water-resistant material. It is equipped with heavy-duty, self-repairing zippers, ensuring longevity and reliability. The pouch is designed to provide secure storage for tools and accessories, making it suitable for various engineering applications. Its compact dimensions and robust construction make it a practical choice for engineers seeking an efficient carrying solution.
TOOL POUCH, ZIPPER; Carrying Case Material:-; External Height:5.5"; External Width:10.5"; External Depth:0.5"; Product Range:-; Colour:Blue; Features:Durable Water-Resistant Material; Self-Repaired Heavy-Duty Zipper Opening RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 23K9300 |
| Product Name | Tool Pouch, Zipper; Carrying Case Material Ideal |