Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PLIERS
IDEAL INDUSTRIES, INC.
35-3420 -- PLIER
Ideal Industries, Inc.
Plier
35-3420
Description
TONGUE AND GROOVE TYPE HIGH CARBON STEEL MATERIAL 9-1/2 INCH OVERALL LENGTH DROP FORGED PROCESS JAW OPENING SIZE 2 INCH
Ideal Industries, Inc.
Done
Datasheet
Description
TONGUE AND GROOVE TYPE HIGH CARBON STEEL MATERIAL 9-1/2 INCH OVERALL LENGTH DROP FORGED PROCESS JAW OPENING SIZE 2 INCH
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Ideal Industries, Inc.
Sycamore, IL, USA
Plier
35-3420
Plier
35-3420
TONGUE AND GROOVE TYPE HIGH CARBON STEEL MATERIAL 9-1/2 INCH OVERALL LENGTH DROP FORGED PROCESS JAW OPENING SIZE 2 INCH
TONGUE AND GROOVE TYPE
HIGH CARBON STEEL MATERIAL
9-1/2 INCH OVERALL LENGTH
DROP FORGED PROCESS
JAW OPENING SIZE 2 INCH
Supplier's Site
Datasheet
Technical Specifications
Ideal Industries, Inc.
Product Category
Pliers
Product Number
35-3420
Product Name
Plier
Type
Tongue and Groove
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Connecting pliers
ZMS-PK-3/4
Specs
Weight
6.67 oz (1.85 N)
View Details
RS Components, Ltd.
Pliers
2380789
Specs
Length
5.91 inch (150 mm)
Jaw Capacity
0.0315 inch (0.8000 mm)
Features
Electrically Insulated
View Details
Stahlwille North America
10627 - Heater plug socket pliers
76530004
Specs
Length
8.66 inch (220 mm)
Weight
9.24 oz (2.57 N)
View Details
Proto® Industrial Tools
Plier
J227G
Specs
Type
Specialty / Other; STRAIGHT
Length
7.78 inch (198 mm)
Jaw Length
1.56 inch (39.69 mm)
View Details