Ideal Industries, Inc. Nutdriver 35-296

Description
HOLLOW SHAFT TYPE NICKEL CHROME PLATED FINISH 7-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH RUBBER HANDLE MATERIAL RED HANDLE COLOR 1/2 INCH DRIVE SIZE NUTMASTER[R] BRAND HANDLE TYPE CUSHIONED VINYL GRIP
Datasheet
Description
HOLLOW SHAFT TYPE NICKEL CHROME PLATED FINISH 7-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH RUBBER HANDLE MATERIAL RED HANDLE COLOR 1/2 INCH DRIVE SIZE NUTMASTER[R] BRAND HANDLE TYPE CUSHIONED VINYL GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 35-296 - Ideal Industries, Inc.
Sycamore, IL, USA
Nutdriver
35-296
Nutdriver 35-296
HOLLOW SHAFT TYPE NICKEL CHROME PLATED FINISH 7-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH RUBBER HANDLE MATERIAL RED HANDLE COLOR 1/2 INCH DRIVE SIZE NUTMASTER[R] BRAND HANDLE TYPE CUSHIONED VINYL GRIP
  • HOLLOW SHAFT TYPE
  • NICKEL CHROME PLATED FINISH
  • 7-5/16 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • RUBBER HANDLE MATERIAL
  • RED HANDLE COLOR
  • 1/2 INCH DRIVE SIZE
  • NUTMASTER[R] BRAND
  • HANDLE TYPE CUSHIONED VINYL GRIP
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 35-296
Product Name Nutdriver
Type Fixed Square Drive
Unlock Full Specs
to access all available technical data

Similar Products

1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Drivers - 613555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 9.84 inch (250 mm)
View Details
Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
Nut Runner, Air - 6 1015 0099 - CS UNITEC
Specs
Type Fixed Square Drive
Power Pneumatic
Style Hand-Held Cylindrical
View Details