Ideal Industries, Inc. Nutdriver 35-295

Description
HOLLOW SHAFT TYPE NICKEL CHROME PLATED FINISH 7-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH RUBBER HANDLE MATERIAL BROWN HANDLE COLOR 7/16 INCH DRIVE SIZE NUTMASTER[R] BRAND HANDLE TYPE CUSHIONED VINYL GRIP
Datasheet
Description
HOLLOW SHAFT TYPE NICKEL CHROME PLATED FINISH 7-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH RUBBER HANDLE MATERIAL BROWN HANDLE COLOR 7/16 INCH DRIVE SIZE NUTMASTER[R] BRAND HANDLE TYPE CUSHIONED VINYL GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 35-295 - Ideal Industries, Inc.
Sycamore, IL, USA
Nutdriver
35-295
Nutdriver 35-295
HOLLOW SHAFT TYPE NICKEL CHROME PLATED FINISH 7-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH RUBBER HANDLE MATERIAL BROWN HANDLE COLOR 7/16 INCH DRIVE SIZE NUTMASTER[R] BRAND HANDLE TYPE CUSHIONED VINYL GRIP
  • HOLLOW SHAFT TYPE
  • NICKEL CHROME PLATED FINISH
  • 7-5/16 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • RUBBER HANDLE MATERIAL
  • BROWN HANDLE COLOR
  • 7/16 INCH DRIVE SIZE
  • NUTMASTER[R] BRAND
  • HANDLE TYPE CUSHIONED VINYL GRIP
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 35-295
Product Name Nutdriver
Type Fixed Square Drive
Unlock Full Specs
to access all available technical data

Similar Products

Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
Nut Drivers - 8478164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.86 inch (225 mm)
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Right Angle Auto Shut-Off Pneumatic Nutrunner Ported for Error-Proofing - AG40RA-2CS - ASG, Division of Jergens, Inc.
Specs
Type Fixed Square Drive
Power Pneumatic
Head Style Right-Angle
View Details