Ideal Industries, Inc. Nutdriver 35-291

Description
HOLLOW SHAFT TYPE NICKEL CHROME PLATED FINISH 7-5/16 INCH OVERALL LENGTH 3-1/4 INCH SHANK LENGTH RUBBER HANDLE MATERIAL RED HANDLE COLOR 1/4 INCH DRIVE SIZE NUTMASTER[R] BRAND HANDLE TYPE CUSHIONED VINYL GRIP
Datasheet
Description
HOLLOW SHAFT TYPE NICKEL CHROME PLATED FINISH 7-5/16 INCH OVERALL LENGTH 3-1/4 INCH SHANK LENGTH RUBBER HANDLE MATERIAL RED HANDLE COLOR 1/4 INCH DRIVE SIZE NUTMASTER[R] BRAND HANDLE TYPE CUSHIONED VINYL GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 35-291 - Ideal Industries, Inc.
Sycamore, IL, USA
Nutdriver
35-291
Nutdriver 35-291
HOLLOW SHAFT TYPE NICKEL CHROME PLATED FINISH 7-5/16 INCH OVERALL LENGTH 3-1/4 INCH SHANK LENGTH RUBBER HANDLE MATERIAL RED HANDLE COLOR 1/4 INCH DRIVE SIZE NUTMASTER[R] BRAND HANDLE TYPE CUSHIONED VINYL GRIP
  • HOLLOW SHAFT TYPE
  • NICKEL CHROME PLATED FINISH
  • 7-5/16 INCH OVERALL LENGTH
  • 3-1/4 INCH SHANK LENGTH
  • RUBBER HANDLE MATERIAL
  • RED HANDLE COLOR
  • 1/4 INCH DRIVE SIZE
  • NUTMASTER[R] BRAND
  • HANDLE TYPE CUSHIONED VINYL GRIP
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 35-291
Product Name Nutdriver
Type Fixed Square Drive
Unlock Full Specs
to access all available technical data

Similar Products

Nut Driver - VNPD - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical
View Details
2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Drivers - 2755327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 9.25 inch (235 mm)
View Details
Nutdriver - 610-1/4M - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
Size 1/4"
Adjustment Range 0.2500 inch (6.35 mm)
View Details