Ideal Industries, Inc. Screwdriver 35-194

Description
PHILLIPS TYPE NICKEL CHROME PLATED FINISH 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 4-5/16 INCH SCREW SIZE #2 SHANK SIZE 1/4 INCH DIA HANDLE TYPE CUSHIONED GRIP
Datasheet
Description
PHILLIPS TYPE NICKEL CHROME PLATED FINISH 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 4-5/16 INCH SCREW SIZE #2 SHANK SIZE 1/4 INCH DIA HANDLE TYPE CUSHIONED GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 35-194 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver
35-194
Screwdriver 35-194
PHILLIPS TYPE NICKEL CHROME PLATED FINISH 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 4-5/16 INCH SCREW SIZE #2 SHANK SIZE 1/4 INCH DIA HANDLE TYPE CUSHIONED GRIP
  • PHILLIPS TYPE
  • NICKEL CHROME PLATED FINISH
  • 8-5/16 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • YELLOW, BLACK HANDLE COLOR
  • CHROME VANADIUM STEEL SHANK MATERIAL
  • HANDLE LENGTH 4-5/16 INCH
  • SCREW SIZE #2
  • SHANK SIZE 1/4 INCH DIA
  • HANDLE TYPE CUSHIONED GRIP
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 35-194
Product Name Screwdriver
Drive Type Crosshead
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2132 - WAGO
Specs
Drive Type Crosshead; PZ2
View Details
2 suppliers
Screwdriver - 35-190 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Overall Length 13.75 inch (349 mm)
View Details
Screwdriver - 24237 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.3125 inch (7.94 mm)
Overall Length 10.56 inch (268 mm)
View Details