Ideal Industries, Inc. Screwdriver 35-190

Description
CABINET, SLOTTED TYPE NICKEL CHROME PLATED, GROUND (TIP) FINISH 13-3/4 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 3-3/4 INCH SHANK SIZE 3/16 INCH DIA HANDLE TYPE CUSHIONED VINYL GRIP
Datasheet
Description
CABINET, SLOTTED TYPE NICKEL CHROME PLATED, GROUND (TIP) FINISH 13-3/4 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 3-3/4 INCH SHANK SIZE 3/16 INCH DIA HANDLE TYPE CUSHIONED VINYL GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 35-190 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver
35-190
Screwdriver 35-190
CABINET, SLOTTED TYPE NICKEL CHROME PLATED, GROUND (TIP) FINISH 13-3/4 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 3-3/4 INCH SHANK SIZE 3/16 INCH DIA HANDLE TYPE CUSHIONED VINYL GRIP
  • CABINET, SLOTTED TYPE
  • NICKEL CHROME PLATED, GROUND (TIP) FINISH
  • 13-3/4 INCH OVERALL LENGTH
  • 10 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PRECISION STYLE
  • YELLOW, BLACK HANDLE COLOR
  • CHROME VANADIUM STEEL SHANK MATERIAL
  • HANDLE LENGTH 3-3/4 INCH
  • SHANK SIZE 3/16 INCH DIA
  • HANDLE TYPE CUSHIONED VINYL GRIP
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 35-190
Product Name Screwdriver
Type Precision Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-720-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 35-690 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Robertson
Drive Details #0
View Details
Adjustable Torque Screwdriver - 810045 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.8 inch (173 mm)
View Details